MACOM RF Switches MASW-010350-TR3000

Description
RF Switch IC General Purpose SP4T 4GHz 50Ohm 24-PQFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 4GHz 50Ohm 24-PQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1370-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1370-2-ND
RF Switches 1465-1370-2-ND
RF Switch IC General Purpose SP4T 4GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SP4T 4GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet
RF/IF and RFID - RF Switches - 1173765-MASW-010350-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1173765-MASW-010350-TR3000
RF/IF and RFID - RF Switches 1173765-MASW-010350-TR3000
Win Source Part Number: 1173765-MASW-010350- TR3000 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 10MHz ~ 4GHz Insertion Loss: 1.9dB Isolation: 45dB Circuit: SP4T Topology: Absorptive IIP3: 50dBm P1dB: 27dBm RF Type: General Purpose Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MASW010350TR3000; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1370-6,1465-137 0-2,1465-1370-1 Base Product Number: MASW-010350

Win Source Part Number: 1173765-MASW-010350-TR3000
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 4GHz
Frequency Range: 10MHz ~ 4GHz
Insertion Loss: 1.9dB
Isolation: 45dB
Circuit: SP4T
Topology: Absorptive
IIP3: 50dBm
P1dB: 27dBm
RF Type: General Purpose
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-PQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MASW010350TR3000;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1370-6,1465-1370-2,1465-1370-1
Base Product Number: MASW-010350

Buy Now Datasheet
RF and Microwave Switch - MASW-010350-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-010350-TR3000
RF and Microwave Switch MASW-010350-TR3000
The MASW-010350 is an industry leading high isolation single pole four throw (SP4T) switch. This device design is optimized to take advantage of separate GaAs pHEMT switch die and CMOS driver die. The switch circuit design is symmetric and combined with the separate CMOS decoder allows it to maintain an excellent combination of insertion loss and isolation for all states. This makes the device ideal for band switching in multi-channel and multi-mode base-station applications as well as other applications where a compact, high isolation, SP4T switch is required.

The MASW-010350 is an industry leading high isolation single pole four throw (SP4T) switch. This device design is optimized to take advantage of separate GaAs pHEMT switch die and CMOS driver die. The switch circuit design is symmetric and combined with the separate CMOS decoder allows it to maintain an excellent combination of insertion loss and isolation for all states. This makes the device ideal for band switching in multi-channel and multi-mode base-station applications as well as other applications where a compact, high isolation, SP4T switch is required.

Supplier's Site
RF Switches - MASW-010350-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP4T 4 GHz 50Ohm 24-PQFN (4x4)

RF Switch IC General Purpose SP4T 4 GHz 50Ohm 24-PQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 1465-1370-2-ND 1173765-MASW-010350-TR3000 MASW-010350-TR3000 MASW-010350-TR3000
Product Name RF Switches RF/IF and RFID - RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 24-VFQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 4000 MHz 10 to 4000 MHz 10 to 4000 MHz
Insertion Loss 1.9 dB 0.8000 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details