MACOM RF and Microwave Switch MASW-009482-TR3000

Description
The MASW-009482 is an industry leading GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 12-lead STQFN package with 0.5 mm lead pitch. The MASW-009482 is uniquely configured to enable switching from a common antenna port to CDMA Cellular, PCS, or AWS ports. It is also ideal for other applications where a compact, high performance, symmetrical SP3T switch is required.
Request a Quote Datasheet
Description
The MASW-009482 is an industry leading GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 12-lead STQFN package with 0.5 mm lead pitch. The MASW-009482 is uniquely configured to enable switching from a common antenna port to CDMA Cellular, PCS, or AWS ports. It is also ideal for other applications where a compact, high performance, symmetrical SP3T switch is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-009482-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-009482-TR3000
RF and Microwave Switch MASW-009482-TR3000
The MASW-009482 is an industry leading GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 12-lead STQFN package with 0.5 mm lead pitch. The MASW-009482 is uniquely configured to enable switching from a common antenna port to CDMA Cellular, PCS, or AWS ports. It is also ideal for other applications where a compact, high performance, symmetrical SP3T switch is required.

The MASW-009482 is an industry leading GaAs pHEMT MMIC single pole three throw (SP3T) switch in a lead-free 2 mm 12-lead STQFN package with 0.5 mm lead pitch. The MASW-009482 is uniquely configured to enable switching from a common antenna port to CDMA Cellular, PCS, or AWS ports. It is also ideal for other applications where a compact, high performance, symmetrical SP3T switch is required.

Supplier's Site Datasheet
RF Switches - 1465-MASW-009482-TR3000CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

Buy Now Datasheet
RF Switches - 1465-MASW-009482-TR3000TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

Buy Now Datasheet
RF Switches - 1465-MASW-009482-TR3000DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

Buy Now Datasheet
RF Switches - MASW-009482-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

RF Switch IC General Purpose SP3T 50Ohm 12-STQFN (2x2)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-009482-TR3000 1465-MASW-009482-TR3000CT-ND MASW-009482-TR3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type STQFN Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz 0.0 to 4000 MHz
Insertion Loss 0.7500 dB 0.7500 dB 0.7500 dB
Isolation 21 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details