MACOM RF Switches - MASW-009444-TR3000 MASW-009444-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 810031-MASW-009444-T R3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 6GHz Insertion Loss: 0.4dB Isolation: 19dB Circuit: SPDT Topology: Reflective P1dB: 24dBm RF Type: General Purpose Supplier Device Package: 6-PDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 810031-MASW-009444-T R3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 6GHz Insertion Loss: 0.4dB Isolation: 19dB Circuit: SPDT Topology: Reflective P1dB: 24dBm RF Type: General Purpose Supplier Device Package: 6-PDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-009444-TR3000 - 810031-MASW-009444-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-009444-TR3000
810031-MASW-009444-TR3000
RF Switches - MASW-009444-TR3000 810031-MASW-009444-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 810031-MASW-009444-T R3000 Packaging: Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 6GHz Insertion Loss: 0.4dB Isolation: 19dB Circuit: SPDT Topology: Reflective P1dB: 24dBm RF Type: General Purpose Supplier Device Package: 6-PDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 810031-MASW-009444-TR3000
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: DC ~ 6GHz
Insertion Loss: 0.4dB
Isolation: 19dB
Circuit: SPDT
Topology: Reflective
P1dB: 24dBm
RF Type: General Purpose
Supplier Device Package: 6-PDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 810031-MASW-009444-TR3000
Product Name RF Switches - MASW-009444-TR3000
Frequency 0.0 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details