MACOM Newest Parts - MASW-008955-TR1000 MASW-008955-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211827-MASW-008955- TR1000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3.5GHz Isolation @ Frequency: 20dB @ 2.45GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.45GHz P1dB: 36dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211827-MASW-008955- TR1000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3.5GHz Isolation @ Frequency: 20dB @ 2.45GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.45GHz P1dB: 36dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MASW-008955-TR1000 - 1211827-MASW-008955-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MASW-008955-TR1000
1211827-MASW-008955-TR1000
Newest Parts - MASW-008955-TR1000 1211827-MASW-008955-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211827-MASW-008955- TR1000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3.5GHz Isolation @ Frequency: 20dB @ 2.45GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2.45GHz P1dB: 36dBm RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211827-MASW-008955-TR1000
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3.5GHz
Isolation @ Frequency: 20dB @ 2.45GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2.45GHz
P1dB: 36dBm
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 8-PDFN (2x2)
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211827-MASW-008955-TR1000
Product Name Newest Parts - MASW-008955-TR1000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details