Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880977-MASW-008899-T
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Family Name: MASW-008899
Categories: RF/IF and RFID
Case / Package: SC-70-6 (SOT-363)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-1365-6, 1465-1365-1, 1465-1365-2
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 880977-MASW-008899-TR3000 |
| Product Name | RF Switches - MASW-008899-TR3000 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |