MACOM RF Switches - MASW-008853-TR3000 MASW-008853-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880976-MASW-008853-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363) Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Family Name: MASW-008853 Categories: RF/IF and RFID Case / Package: SC-70-6 (SOT-363) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MASW-008853-TR3 000DKR, 1465-MASW-008853-TR3 000TR, 1465-MASW-008853-TR3 000CT
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880976-MASW-008853-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363) Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Family Name: MASW-008853 Categories: RF/IF and RFID Case / Package: SC-70-6 (SOT-363) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MASW-008853-TR3 000DKR, 1465-MASW-008853-TR3 000TR, 1465-MASW-008853-TR3 000CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-008853-TR3000 - 880976-MASW-008853-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-008853-TR3000
880976-MASW-008853-TR3000
RF Switches - MASW-008853-TR3000 880976-MASW-008853-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880976-MASW-008853-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363) Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Family Name: MASW-008853 Categories: RF/IF and RFID Case / Package: SC-70-6 (SOT-363) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MASW-008853-TR3 000DKR, 1465-MASW-008853-TR3 000TR, 1465-MASW-008853-TR3 000CT

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880976-MASW-008853-TR3000
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC General Purpose SPDT 50Ohm SC-70-6 (SOT-363)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Family Name: MASW-008853
Categories: RF/IF and RFID
Case / Package: SC-70-6 (SOT-363)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MASW-008853-TR3000DKR, 1465-MASW-008853-TR3000TR, 1465-MASW-008853-TR3000CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880976-MASW-008853-TR3000
Product Name RF Switches - MASW-008853-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details