MACOM RF Switches - MASW-007935-TR3000 MASW-007935-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880974-MASW-007935-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SPDT 3 GHz 50Ohm SOT-26 Package: SOT-23-6 Package: Reel - TR Family Name: MASW-007935 Categories: RF/IF and RFID Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1360-2, 1465-1360-1, 1465-1360-6
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880974-MASW-007935-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SPDT 3 GHz 50Ohm SOT-26 Package: SOT-23-6 Package: Reel - TR Family Name: MASW-007935 Categories: RF/IF and RFID Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1360-2, 1465-1360-1, 1465-1360-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007935-TR3000 - 880974-MASW-007935-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007935-TR3000
880974-MASW-007935-TR3000
RF Switches - MASW-007935-TR3000 880974-MASW-007935-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880974-MASW-007935-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SPDT 3 GHz 50Ohm SOT-26 Package: SOT-23-6 Package: Reel - TR Family Name: MASW-007935 Categories: RF/IF and RFID Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1360-2, 1465-1360-1, 1465-1360-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880974-MASW-007935-TR3000
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC CDMA, GSM SPDT 3 GHz 50Ohm SOT-26
Package: SOT-23-6
Package: Reel - TR
Family Name: MASW-007935
Categories: RF/IF and RFID
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-1360-2, 1465-1360-1, 1465-1360-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880974-MASW-007935-TR3000
Product Name RF Switches - MASW-007935-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details