MACOM RF Switches - MASW-007921-TR3000 MASW-007921-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211822-MASW-007921- TR3000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 7GHz Isolation @ Frequency: 30dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 5.8GHz RF Type: WiMax, WLAN Family Name: MASW-007921-TR3000 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Introduction Date: May 19, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211822-MASW-007921- TR3000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 7GHz Isolation @ Frequency: 30dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 5.8GHz RF Type: WiMax, WLAN Family Name: MASW-007921-TR3000 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Introduction Date: May 19, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007921-TR3000 - 1211822-MASW-007921-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007921-TR3000
1211822-MASW-007921-TR3000
RF Switches - MASW-007921-TR3000 1211822-MASW-007921-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211822-MASW-007921- TR3000 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 7GHz Isolation @ Frequency: 30dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 1.2dB @ 5.8GHz RF Type: WiMax, WLAN Family Name: MASW-007921-TR3000 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-PDFN (2x2) Introduction Date: May 19, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211822-MASW-007921-TR3000
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 7GHz
Isolation @ Frequency: 30dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 1.2dB @ 5.8GHz
RF Type: WiMax, WLAN
Family Name: MASW-007921-TR3000
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 8-PDFN (2x2)
Introduction Date: May 19, 2009
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211822-MASW-007921-TR3000
Product Name RF Switches - MASW-007921-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details