MACOM RF Switches - MASW-007813-TR3000 MASW-007813-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880973-MASW-007813-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Family Name: MASW-007813 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1358-6, 1465-1358-1, 1465-1358-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880973-MASW-007813-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Family Name: MASW-007813 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1358-6, 1465-1358-1, 1465-1358-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-007813-TR3000 - 880973-MASW-007813-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-007813-TR3000
880973-MASW-007813-TR3000
RF Switches - MASW-007813-TR3000 880973-MASW-007813-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880973-MASW-007813-T R3000 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Family Name: MASW-007813 Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1358-6, 1465-1358-1, 1465-1358-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880973-MASW-007813-TR3000
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Family Name: MASW-007813
Categories: RF/IF and RFID
Case / Package: 16-PQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-1358-6, 1465-1358-1, 1465-1358-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880973-MASW-007813-TR3000
Product Name RF Switches - MASW-007813-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details