MACOM RF Switches MASW-007075-000100

Description
RF Switch IC General Purpose SPDT 50Ohm 24-SOIC
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-007075-000100-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 24-SOIC

RF Switch IC General Purpose SPDT 50Ohm 24-SOIC

Buy Now Datasheet
RF and Microwave Switch - MASW-007075-000100 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-007075-000100
RF and Microwave Switch MASW-007075-000100
MACOM's MASW-007075-0001 00 is a GaAs MMIC absorptive SPDT switch with an integral silicon ASIC driver. This device is in a 24-lead plastic package. This switch offers excellent broadband performance and repeatability from DC to 3 GHz, while maintaining low DC power dissipation. The MASW 007075-000100 is ideally suited for wireless infrastructure applications. Also available in ceramic package with improved performance.

MACOM's MASW-007075-0001 00 is a GaAs MMIC absorptive SPDT switch with an integral silicon ASIC driver. This device is in a 24-lead plastic package. This switch offers excellent broadband performance and repeatability from DC to 3 GHz, while maintaining low DC power dissipation. The MASW 007075-000100 is ideally suited for wireless infrastructure applications. Also available in ceramic package with improved performance.

Supplier's Site Datasheet
RF Switches - MASW-007075-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 50Ohm 24-SOIC

RF Switch IC General Purpose SPDT 50Ohm 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASW-007075-000100-ND MASW-007075-000100 MASW-007075-000100
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; "24-SOIC (0.295"", 7.50mm Width)" SOW-24 Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 1.8 dB 1.8 dB 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details