MACOM's MASW-007070-000100 is a SPST absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASW-007070-000100 is ideally suited for wireless infrastructure applications.
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | MASW-007070-000100 | MASW-007070-000100 |
| Product Name | RF and Microwave Switch | RF Switches |
| Package Type | PQFN | |
| Frequency Range | 0.0 to 4000 MHz | |
| Insertion Loss | 0.8500 dB |