MACOM RF and Microwave Switch MASW-004100-11930W

Description
The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.
Request a Quote Datasheet
Description
The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-004100-11930W - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-004100-11930W
RF and Microwave Switch MASW-004100-11930W
The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - 1465-1104-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1104-ND
RF Switches 1465-1104-ND
RF Switch IC General Purpose SP4T 26GHz

RF Switch IC General Purpose SP4T 26GHz

Buy Now Datasheet
RF Switches - MASW-004100-11930W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP4T 26 GHz

RF Switch IC General Purpose SP4T 26 GHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-004100-11930W 1465-1104-ND MASW-004100-11930W
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die
Frequency Range 50 to 26000 MHz 50 to 26000 MHz 50 to 26000 MHz
Insertion Loss 0.9000 dB 0.9000 dB 0.9000 dB
Isolation 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5–3.0 GHz SPST Switch, 50 Ω Terminated - SKY13347-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 500 to 3000 MHz
Isolation 30 to 45 dB
View Details
4 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details