MACOM RF Switches MASW-004100-11930G

Description
RF Switch IC General Purpose SP4T 50Ohm Die
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-004100-11930G-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Die

RF Switch IC General Purpose SP4T 50Ohm Die

Buy Now Datasheet
RF and Microwave Switch - MASW-004100-11930G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-004100-11930G
RF and Microwave Switch MASW-004100-11930G
The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

The MASW-004100-1193 is a SP4T series-shunt broad band switch made with MACOM's unique HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5,268,310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in a low loss, low dispersion glass. This hybrid combination of silicon and glass gives HMIC switches exceptional low loss and remarkable high isolation through low millimeter-wave frequencies. These high performance switches are suitable for use in multi-band ECM, radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5V/-5V, TTL controlled PIN diode driver, 50 ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - MASW-004100-11930G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP4T 50Ohm Die

RF Switch IC General Purpose SP4T 50Ohm Die

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASW-004100-11930G-ND MASW-004100-11930G MASW-004100-11930G
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Die Die
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 50 to 20000 MHz 50 to 26000 MHz 50 to 20000 MHz
Insertion Loss 0.9000 dB 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switches - 1287-SKY13362-389LF-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 26-VFQFN Exposed Pad
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 400 to 2700 MHz
View Details
2 suppliers