MACOM RF and Wireless - RF Switches MASW-002103-13630G

Description
IC RF SWITCH SPDT 20GHZ
Description
IC RF SWITCH SPDT 20GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches MASW-002103-13630G
IC RF SWITCH SPDT 20GHZ

IC RF SWITCH SPDT 20GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MASW-002103-13630G
Product Name RF and Wireless - RF Switches
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47907A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details