MACOM RF Switches MASW-002102-13580G

Description
RF Switch IC General Purpose SPDT 18GHz
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 18GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1099-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1099-ND
RF Switches 1465-1099-ND
RF Switch IC General Purpose SPDT 18GHz

RF Switch IC General Purpose SPDT 18GHz

Buy Now Datasheet
RF and Microwave Switch - MASW-002102-13580G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-002102-13580G
RF and Microwave Switch MASW-002102-13580G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - MASW-002102-13580G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 18 GHz

RF Switch IC General Purpose SPDT 18 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1099-ND MASW-002102-13580G MASW-002102-13580G
Product Name RF Switches RF and Microwave Switch RF Switches
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz 2000 to 18000 MHz
Insertion Loss 1.2 dB 1.2 dB 1.2 dB
Isolation 40 dB 50 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3BR - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details