MACOM RF Switches MASW-002102-13580G/W

Description
RF Switch IC ISM SP2T Die
Datasheet
Description
RF Switch IC ISM SP2T Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-002102-13580G/W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC ISM SP2T Die

RF Switch IC ISM SP2T Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW-002102-13580G/W
Product Name RF Switches
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details