MACOM RF/IF and RFID - RF Misc ICs and Modules MAPS-010166-TR0500

Description
Win Source Part Number: 999054-MAPS-010166-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1349-6,1465-134 9-2,1465-1349-1 Base Product Number: MAPS-010166
Request a Quote Datasheet
Description
Win Source Part Number: 999054-MAPS-010166-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1349-6,1465-134 9-2,1465-1349-1 Base Product Number: MAPS-010166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 999054-MAPS-010166-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
999054-MAPS-010166-TR0500
RF/IF and RFID - RF Misc ICs and Modules 999054-MAPS-010166-TR0500
Win Source Part Number: 999054-MAPS-010166-T R0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1349-6,1465-134 9-2,1465-1349-1 Base Product Number: MAPS-010166

Win Source Part Number: 999054-MAPS-010166-TR0500
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 8GHz ~ 12GHz
Function: Phase Shifter
RF Type: Radar
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-PQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1349-6,1465-1349-2,1465-1349-1
Base Product Number: MAPS-010166

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 999054-MAPS-010166-TR0500
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 8.00E9 to 1.20E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details