MACOM RF/IF and RFID - RF Misc ICs and Modules MAPS-010165-TR0500

Description
Win Source Part Number: 1000421-MAPS-010165- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 6GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1348-6,1465-134 8-2,1465-1348-1 Base Product Number: MAPS-010165
Request a Quote Datasheet
Description
Win Source Part Number: 1000421-MAPS-010165- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 6GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1348-6,1465-134 8-2,1465-1348-1 Base Product Number: MAPS-010165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1000421-MAPS-010165-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1000421-MAPS-010165-TR0500
RF/IF and RFID - RF Misc ICs and Modules 1000421-MAPS-010165-TR0500
Win Source Part Number: 1000421-MAPS-010165- TR0500 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 6GHz Function: Phase Shifter RF Type: Radar Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1348-6,1465-134 8-2,1465-1348-1 Base Product Number: MAPS-010165

Win Source Part Number: 1000421-MAPS-010165-TR0500
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 3.5GHz ~ 6GHz
Function: Phase Shifter
RF Type: Radar
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-PQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1348-6,1465-1348-2,1465-1348-1
Base Product Number: MAPS-010165

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1000421-MAPS-010165-TR0500
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 3.50E9 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details