MACOM RF Amplifiers MAPM-020512-040C00

Description
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1129-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1129-ND
RF Amplifiers 1465-1129-ND
RF Amplifier IC General Purpose 20MHz ~ 512MHz Module

RF Amplifier IC General Purpose 20MHz ~ 512MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAPM-020512-040C00
IC RF AMP GPS 20MHZ-512MHZ MOD

IC RF AMP GPS 20MHZ-512MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-1129-ND MAPM-020512-040C00
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 512 MHz 20 to 512 MHz
Minimum Gain 8 dB ? to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18 to 21 dB
View Details