MACOM RF/IF and RFID - RF Power Dividers/Splitters MAPD-011053

Description
Win Source Part Number: 994485-MAPD-011053 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) Standard Package: 2,000 Frequency: 5 MHz ~ 1.218 GHz Insertion Loss: 1.3dB Package / Case: 6-SMD Module Dimension: 0.173" L x 0.167" W x 0.124" H (4.40mm x 4.25mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: MACOM Technology Solutions Other Names: 1465-1857-1,1465-185 7-2,1465-1857-6
Request a Quote Datasheet
Description
Win Source Part Number: 994485-MAPD-011053 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) Standard Package: 2,000 Frequency: 5 MHz ~ 1.218 GHz Insertion Loss: 1.3dB Package / Case: 6-SMD Module Dimension: 0.173" L x 0.167" W x 0.124" H (4.40mm x 4.25mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: MACOM Technology Solutions Other Names: 1465-1857-1,1465-185 7-2,1465-1857-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Power Dividers/Splitters - 994485-MAPD-011053 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Power Dividers/Splitters
994485-MAPD-011053
RF/IF and RFID - RF Power Dividers/Splitters 994485-MAPD-011053
Win Source Part Number: 994485-MAPD-011053 Category: RF/IF and RFID>RF Power Dividers/Splitters Package: Tape & Reel Specifications: Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) Standard Package: 2,000 Frequency: 5 MHz ~ 1.218 GHz Insertion Loss: 1.3dB Package / Case: 6-SMD Module Dimension: 0.173" L x 0.167" W x 0.124" H (4.40mm x 4.25mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: MACOM Technology Solutions Other Names: 1465-1857-1,1465-185 7-2,1465-1857-6

Win Source Part Number: 994485-MAPD-011053
Category: RF/IF and RFID>RF Power Dividers/Splitters
Package: Tape & Reel
Specifications: Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max)
Standard Package: 2,000
Frequency: 5 MHz ~ 1.218 GHz
Insertion Loss: 1.3dB
Package / Case: 6-SMD Module
Dimension: 0.173" L x 0.167" W x 0.124" H (4.40mm x 4.25mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: MACOM Technology Solutions
Other Names: 1465-1857-1,1465-1857-2,1465-1857-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 994485-MAPD-011053
Product Name RF/IF and RFID - RF Power Dividers/Splitters
Frequency 5.00E6 to 1.22E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details