MACOM RF Amplifiers MAPC-A1103-AS000

Description
IC AMP RADAR 0HZ-2.7GHZ AC650S-4
Request a Quote Datasheet
Description
IC AMP RADAR 0HZ-2.7GHZ AC650S-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAPC-A1103-AS000-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 0HZ-2.7GHZ AC650S-4

IC AMP RADAR 0HZ-2.7GHZ AC650S-4

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAPC-A1103-AS000
RF and Wireless - RF Amplifiers MAPC-A1103-AS000
IC AMP RADAR 0HZ-2.7GHZ AC650S-4

IC AMP RADAR 0HZ-2.7GHZ AC650S-4

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAPC-A1103-AS000-ND MAPC-A1103-AS000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 2700 MHz 0.0 to 2700 MHz
Minimum Gain 16.7 dB ? to 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details