MACOM RF and Wireless - RF Amplifiers MAPC-A1100-ASTR1

Description
AMPLIFIER,65W,DC-3.5 GHZ,GAN-SIC
Description
AMPLIFIER,65W,DC-3.5 GHZ,GAN-SIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAPC-A1100-ASTR1
RF and Wireless - RF Amplifiers MAPC-A1100-ASTR1
AMPLIFIER,65W,DC-3.5 GHZ,GAN-SIC

AMPLIFIER,65W,DC-3.5GHZ,GAN-SIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAPC-A1100-ASTR1
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGB717L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FM
Frequency Range 76 to 108 MHz
View Details
3 suppliers