IC AMP CELL 30MHZ-2.7GHZ 6DFN
IC AMP CELL 30MHZ-2.7GHZ 6DFN
IC AMP CELL 30MHZ-2.7GHZ 6DFN
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-MAPC-A1000-AD000CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, Radar |
| Frequency Range | 30 to 2700 MHz |
| Minimum Gain | 11.6 dB |