The MAOC-113100 is a voltage controlled oscillator for frequency generation. No external matching components are required. This VCO is easily integrated into a phase lock loop using the divide-by-two output. The extremely low phase noise makes this part ideal for many radio applications including high capacity digital radios.
The MAOC-113100 primary applications are Point-to-Point Radio, Point-to-Multipoint Radio, Communications Systems, and Low Phase Noise applications.
The 5 mm package has a lead-free finish that is RoHS compliant and compatible with a 260ºC reflow temperature. The package features low lead inductance and an excellent thermal path.
VCO 13.1GHZ 1.5V-12.5V 5MMX5MM
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | MAOC-113100-TR0500 | MAOC-113100-TR0500 |
| Product Name | Oscillator VCO | VCOs (Voltage Controlled Oscillators) |
| Oscillator Type | VCO | VCO |
| Package / Form Factor | PQFN | |
| Features / Standards | RoHS | |
| Frequency | 12500 to 13700 MHz |