The MAOC-009260 is an InGaP HBT-based voltage controlled oscillator for frequency generation. No external matching components are required. This VCO is easily integrated into a phase lock loop using the divide-by-two output. The extremely low phase noise makes this part ideal for many radio applications including high capacity digital radios.
OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | MAOC-009260-TR0500 | MAOC-009260-TR0500 |
| Product Name | Oscillator VCO | VCOs (Voltage Controlled Oscillators) |
| Oscillator Type | VCO | VCO |
| Package / Form Factor | PQFN | |
| Frequency | 6100 to 7000 MHz | |
| Phase Noise | -92 dBc/Hz |