RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz SOT-25-5
RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz SOT-25-5
RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz SOT-25-5
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MAMXSS0012TR-3000-20
Packaging: Reel
Frequency: 800MHz ~ 1GHz
RF Type: General Purpose
Part Status: Active
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: SOT-25-5
Case: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MIXER SMT 800-1000 MHZ SOT-25 Product overview: MAMXSS0012TR-3000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0012TR-300
MACOM's MAMXSS0012 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free SOT-25 package. The MAMXSS0012 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, and demodulation in receivers and transmitters for base station and portable systems. The MAMXSS0012 employs GaAs FETs as mixing elements to achieve a very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +3 dBm to +8 dBm. The LO port may be externally tuned for operation in various frequency bands. MACOM's GaAs IC is fabricated using a mature 0.5 micron gate length GaAs MESFET process. The process features full passivation for increased performance and reliability.
RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz SOT-25-5
MIXER SMT 800-1000 MHZ SOT-25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-1335-6-ND | MAMXSS0012TR-3000-207659 | 861-MAMXSS0012TR-3000 | MAMXSS0012TR-3000 | MAMXSS0012TR-3000 | MAMXSS0012TR-3000 |
| Product Name | RF Mixers | RF Mixers - MAMXSS0012TR-3000 | 1000 MHZ Rf Mixer | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; SC-74A, SOT-753 | Tape & Reel (TR) | SOT-25 | Surface Mount; SC-74A, SOT-753 | ||
| RF | 800 to 1000 MHz | 800 to 1000 MHz | 800 to 1000 MHz | 800 to 1000 MHz | 800 to 1000 MHz | 800 MHz |
| Mixer Type | General Purpose | |||||
| LO Power | 3 | |||||
| LO | 800 to 1000 MHz |