MACOM Newest Parts - MAMXSS0011TR MAMXSS0011TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211775-MAMXSS0011TR Packaging: Tape and Reel Frequency: 800MHz ~ 1GHz RF Type: General Purpose Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211775-MAMXSS0011TR Packaging: Tape and Reel Frequency: 800MHz ~ 1GHz RF Type: General Purpose Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAMXSS0011TR - 1211775-MAMXSS0011TR - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAMXSS0011TR
1211775-MAMXSS0011TR
Newest Parts - MAMXSS0011TR 1211775-MAMXSS0011TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211775-MAMXSS0011TR Packaging: Tape and Reel Frequency: 800MHz ~ 1GHz RF Type: General Purpose Secondary Attributes: Up/Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211775-MAMXSS0011TR
Packaging: Tape and Reel
Frequency: 800MHz ~ 1GHz
RF Type: General Purpose
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211775-MAMXSS0011TR
Product Name Newest Parts - MAMXSS0011TR
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products