The MAMXSS0011TR is a passive MMIC medium level mixer designed for operation in the frequency range of 800 to 1000 MHz. It features low conversion loss, with a typical value of 9.5 dB, and supports a wide dynamic range with an input 1 dB compression point of +21 dBm. The mixer operates with local oscillator (LO) drive levels between +11 dBm and +23 dBm and does not require DC bias. This device is packaged in a lead-free SOIC-8 format, making it suitable for various applications including frequency up/down conversion, modulation, and demodulation in cellular systems and 900 MHz ISM band applications. The MAMXSS0011TR is fabricated using a mature 1-micron GaAs process, ensuring reliability and performance. It is RoHS compliant and compatible with 260°C reflow soldering processes. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -65°C to +150°C. Engineers considering this mixer should note its isolation specifications, which include LO to RF isolation of 38 dB and RF to IF isolation of 12 dB, as well as the need for an external matching network on the LO port.
MIXER MMIC 800-1000 MHZ Product overview: MAMXSS0011TR from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0011TR can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz 8-SOIC
RF Mixer IC General Purpose Up/Down Converter 800MHz ~ 1GHz 8-SOIC
MIXER MMIC 800-1000 MHZ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMXSS0011TR | MAMXSS0011TR-ND | MAMXSS0011TR | MAMXSS0011TR |
| Product Name | 1000 MHZ Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |