MIXER MMIC 1700-2000 MHZ Product overview: MAMXSS0010TR-3000 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0010TR-300
Win Source Part Number: 994266-MAMXSS0010TR-
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1.7GHz ~ 2GHz
RF Type: General Purpose
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1333-2,1465-133
Base Product Number: MAMXSS0010
MACOM's MAMXSS0010 is a passive mixer that achieves the performance of a double balanced diode mixer in a lead-free surface mount plastic SOIC-8 package. The MAMXSS0010 is ideally suited for use where high level RF signals and very wide dynamic range are required. Typical applications include frequency up/down conversion, modulation, demodulation in systems such as base station receivers and transmitters for DCS1800, PCS and PHS applications. The MAMXSS0010 uses FETs as mixing elements to achieve very wide dynamic range in a low cost plastic package. The mixer operates with LO drive levels of +11 dBm to +23 dBm. No DC bias is required. MACOM's MAMXSS0010 is fabricated using a mature 1-micron GaAs process. The process features full IC passivation for increased performance and reliability.
RF Mixer IC General Purpose Up/Down Converter 1.7GHz ~ 2GHz 8-SOIC
MIXER MMIC 1700-2000 MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMXSS0010TR-3000 | 994266-MAMXSS0010TR-3000 | MAMXSS0010TR-3000 | MAMXSS0010TR-3000 | MAMXSS0010TR-3000 |
| Product Name | 2000 MHZ Rf Mixer | RF/IF and RFID - RF Mixers | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape & Reel (TR) | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | |
| Mixer Type | General Purpose | ||||
| RF | 1700 to 2000 MHz | 1700 to 2000 MHz | 1700 to 2000 MHz | 1700 to 2000 MHz | 1700 MHz |
| LO Power | 11 | ||||
| LO | 1700 to 2000 MHz |