DB MIXER 8 TO 43 GHZ, UBOTIC PKG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | 1465-MAMX-011147-TR0500TR-ND | MAMX-011147-TR0500 |
| Product Name | RF Mixers | RF Mixer |
| Package Type | Surface Mount; 12-LFQFN Exposed Pad | AQFN |
| RF | 8000 to 43000 MHz | 8000 to 43000 MHz |
| LO Power | 15 | |
| Intercept Point (IP3) | 20 dBm | |
| LO | 8000 to 43000 MHz |