MIXER, T&R, IF DC-20 GHZ, LO/RF1
MAMX-011122 is a double balanced mixer MMIC. The mixer offers wide bandwidth, low conversion loss and high linearity.
RF Mixer Mixer, T&R, IF DC-20 GHz, LO/RF17-53 GHz Product overview: MAMX-011122-TR0100 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz, 53 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 20 GHz, 53 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011122-TR01
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-MAMX-011122-TR0100-ND | MAMX-011122-TR0100 | 861-MAMX-011122-TR0100 |
| Product Name | RF Mixers | RF Mixer | 20 GHz 53 GHz Rf Mixer |
| Package Type | Surface Mount; 12-LFQFN Exposed Pad | AQFN | Reel |
| RF | 17000 to 53000 MHz | 17000 to 53000 MHz | |
| LO Power | 15 | ||
| Intercept Point (IP3) | 20 dBm | ||
| LO | 17000 to 53000 MHz |