MMIC MIXER Product overview: MAMX-011043-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011043-TR05
MAMX-011043 is an image-reject passive diodemixer MMIC. The mixer operates over an ultrawidebandwidth of 15 - 45 GHz. LO operating range is12 dBm to 18 dBm. The mixer offers low conversionloss, good linearity and excellent image rejectionover the 15 - 45 GHz range. The MAMX-011043also operates up to 10 GHz IF. The image-rejectcircuit configuration provides excellent portisolation while internal 50 Ohm matching simplifies itsapplication. This mixer is well suited for applications such as testand measurement, microwave radio and radar.
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-MAMX-011043-TR0500 | MAMX-011043-TR0500 | 1465-MAMX-011043-TR0500TR-ND |
| Product Name | Rf Mixer | RF Mixer | RF Mixers |
| Package Type | Tape & Reel (TR) | QFN | Surface Mount; 24-TFQFN Exposed Pad |
| Mixer Type | Radar | ||
| Operating Temperature | -40 to ? C (-40 to ? F) | ||
| RF | 15000 to 45000 MHz | 15000 to 45000 MHz | 15000 to 45000 MHz |
| Intercept Point (IP3) | 18 dBm |