MAMX-011035 is a GaAs double-balanced passive diode mixer housed in a lead-free 3 mm, 12-lead QFN package. The mixer offers low conversion loss, high linearity and a wide IF bandwidth. The double balanced circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
MIXER, DOUBLE BALANCED, 5.5-19GH Product overview: MAMX-011035-TR0100 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011035-TR01
RF Mixer IC Radar Down Converter 5.5GHz ~ 19GHz 12-AQFN (3x3)
RF Mixer IC Radar Down Converter 5.5GHz ~ 19GHz 12-AQFN (3x3)
RF Mixer IC Radar Down Converter 5.5GHz ~ 19GHz 12-AQFN (3x3)
MIXER, DOUBLE BALANCED, 5.5-19GH
RF Mixer IC Radar Down Converter 5.5GHz ~ 19GHz 12-AQFN (3x3)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-011035-TR0100 | 861-MAMX-011035-TR0100 | 1465-MAMX-011035-TR0100TR-ND | MAMX-011035-TR0100 | MAMX-011035-TR0100 |
| Product Name | RF Mixer | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | QFN | Tape & Reel (TR) | Surface Mount; 12-TFQFN Exposed Pad | Surface Mount; 12-TFQFN Exposed Pad | |
| LO Power | 15 | ||||
| Intercept Point (IP3) | 18 dBm | ||||
| RF | 5500 to 19000 MHz | 5500 to 19000 MHz | 5500 to 19000 MHz | 5500 MHz | 5500 to 19000 MHz |
| LO | 5500 to 19000 MHz |