MACOM RF Mixer MAMX-011021-TR3000

Description
High Linearity Mixer 5-35 GHz. The MAMX-011021 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 23 dBm of input intercept point (IIP3).
Request a Quote Datasheet
Description
High Linearity Mixer 5-35 GHz. The MAMX-011021 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 23 dBm of input intercept point (IIP3).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MAMX-011021-TR3000 - Richardson RFPD
Downers Grove, IL, United States
High Linearity Mixer 5-35 GHz. The MAMX-011021 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 23 dBm of input intercept point (IIP3).

High Linearity Mixer 5-35 GHz. The MAMX-011021 is a passive mixer “engine” assembled in a 1.5 x 1.2 mm TDFN 6-lead plastic package. This device is designed for more linear applications such as high bit rate transmitters and receivers which may be used in Point-to-Point, Satcom or LAN applications. The mixer has 8 dB of conversion loss and 23 dBm of input intercept point (IIP3).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MAMX-011021-TR3000
Product Name RF Mixer
Package Type TDFN
LO Power 14
Intercept Point (IP3) 23 dBm
RF 5000 to 35000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZX05-43MH-S+-ND - DigiKey
Specs
Package Type Module
RF 824 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - DTF-2A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
MM1-0832HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0832HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 8000 to 32000 MHz
View Details