MACOM RF Mixer MAMX-008611-TR3000

Description
The MAMX-008611 utilizes a patented “floating-FET” mixer architecture with an on-chip LO amplifier allowing it to operate with as little as –5 dBm of LO drive. This makes it an ideal choice for low power portable designs. The MAMX-008611 is ideally suited for cellular band communications handsets that can provide only minimal amounts of LO drive. Typical applications include frequency up/down conversion and IQ modulation and demodulation in digital receivers and transmitters. The MAMX-008611 is fabricated using MACOM’s 0.5 micron low noise GaAs MESFET process. This process features full passivation for increased performance and reliability. The device is 100% RF tested to ensure superior performance specification compliance.
Request a Quote Datasheet
Description
The MAMX-008611 utilizes a patented “floating-FET” mixer architecture with an on-chip LO amplifier allowing it to operate with as little as –5 dBm of LO drive. This makes it an ideal choice for low power portable designs. The MAMX-008611 is ideally suited for cellular band communications handsets that can provide only minimal amounts of LO drive. Typical applications include frequency up/down conversion and IQ modulation and demodulation in digital receivers and transmitters. The MAMX-008611 is fabricated using MACOM’s 0.5 micron low noise GaAs MESFET process. This process features full passivation for increased performance and reliability. The device is 100% RF tested to ensure superior performance specification compliance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MAMX-008611-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAMX-008611 utilizes a patented “floating-FET” mixer architecture with an on-chip LO amplifier allowing it to operate with as little as –5 dBm of LO drive. This makes it an ideal choice for low power portable designs. The MAMX-008611 is ideally suited for cellular band communications handsets that can provide only minimal amounts of LO drive. Typical applications include frequency up/down conversion and IQ modulation and demodulation in digital receivers and transmitters. The MAMX-008611 is fabricated using MACOM’s 0.5 micron low noise GaAs MESFET process. This process features full passivation for increased performance and reliability. The device is 100% RF tested to ensure superior performance specification compliance.

The MAMX-008611 utilizes a patented “floating-FET” mixer architecture with an on-chip LO amplifier allowing it to operate with as little as –5 dBm of LO drive. This makes it an ideal choice for low power portable designs.

The MAMX-008611 is ideally suited for cellular band communications handsets that can provide only minimal amounts of LO drive. Typical applications include frequency up/down conversion and IQ modulation and demodulation in digital receivers and transmitters.

The MAMX-008611 is fabricated using MACOM’s 0.5 micron low noise GaAs MESFET process. This process features full passivation for increased performance and reliability. The device is 100% RF tested to ensure superior performance specification compliance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MAMX-008611-TR3000
Product Name RF Mixer
Package Type SOT-26
LO Power -5
RF 800 to 1000 MHz
LO 800 to 1000 MHz
IF 170 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-42+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1000 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-5000-8000 - kTB Solutions
Specs
RF 5000 to 8000 MHz
LO 4500 to 8000 MHz
IF 500 to 3000 MHz
View Details
Mixers - CDB-9005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
M4-0126HK, Double-Balanced 1 - 26.5 Mixer - M4-0126HK - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 1000 to 26500 MHz
View Details