M/A-COM Technology Solutions part number MAMX-007238-CM25MH is a RoHS Compliant Low Cost, Broadband, high performance Double Balanced Mixer designed for use in high volume wireless applications. The device has been optimized by careful selection of the Schottky Diode and Balun Transformer for excellent performance. The MAMX-007238-CM25MH is in a surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles.
MIXER 5-2500MHZ Product overview: MAMX-007238-CM25MH from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-007238-CM25
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211769-MAMX-007238-
Packaging: Reel
Frequency: 5MHz ~ 2.5GHz
RF Type: General Purpose
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: SMD
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
MIXER 5-2500MHZ
RF Mixer IC General Purpose 5MHz ~ 2.5GHz SMD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-007238-CM25MH | 861-MAMX-007238-CM25MH | 1211769-MAMX-007238-CM25MH | MAMX-007238-CM25MH | MAMX-007238-CM25MH |
| Product Name | RF Mixer | 2500MHZ Rf Mixer | RF Mixers - MAMX-007238-CM25MH | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | SM-87 | Tape & Reel (TR) | Surface Mount; 6-SMD, No Lead | ||
| LO Power | +13 dBm | ||||
| RF | 5 to 2500 MHz | 5 to 2500 MHz | 5 to 2500 MHz | 5 MHz | 5 to 2500 MHz |
| LO | 5 to 2500 MHz | ||||
| IF | 5 to 1500 MHz |