MACOM RF Linear Upconverter/Amplifier Module MAMF-011142

Description
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet
Description
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Linear Upconverter/Amplifier Module - MAMF-011142 - Richardson RFPD
Downers Grove, IL, United States
RF Linear Upconverter/Amplifier Module
MAMF-011142
RF Linear Upconverter/Amplifier Module MAMF-011142
The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines. Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.

The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface.

The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the optimum bias. Linear turn-down of the gain allows for a wide range of output powers from the radio, over temperature and process variation. Carrier leakage and sideband rejection performance can be enhanced by tuning the DC offsets on the IF lines.

Other features include a local oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number MAMF-011142
Product Name RF Linear Upconverter/Amplifier Module
Converter Type Upconverter
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz IF Up/Down Converter - AWMF-0210 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 24000 to 30000 MHz
View Details
Frequency Converters, Discriminators, T/R Modules - O-PCA-9550 - Crane Aerospace & Electronics
Specs
Input Frequency 1100 to 1400 MHz
View Details
Dual Channel UD Box -  - thinkRF
Specs
Converter Type Upconverter / Downconverter
Form Factor Desktop / Pedestal
Connectors SMA
View Details
Up/Down Converter - MAUC-011009-000SMB - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
View Details