MAGX-011086 -- RF AND WIRELESS - RF AMPLIFIERS
MACOM
RF and Wireless - RF Amplifiers
MAGX-011086
Description
IC RF AMP 0HZ-6GHZ 24QFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF AMP 0HZ-6GHZ 24QFN
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MAGX-011086 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
0.0 to 6000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
RoHS Compliant
RoHS
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details