MACOM RF Multiplexers MAFL-011081

Description
RF Diplexer 5MHz ~ 204MHz / 258MHz ~ 1.218GHz 20-SMD, No Lead
Request a Quote Datasheet
Description
RF Diplexer 5MHz ~ 204MHz / 258MHz ~ 1.218GHz 20-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 1465-1854-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
1465-1854-1-ND
RF Multiplexers 1465-1854-1-ND
RF Diplexer 5MHz ~ 204MHz / 258MHz ~ 1.218GHz 20-SMD, No Lead

RF Diplexer 5MHz ~ 204MHz / 258MHz ~ 1.218GHz 20-SMD, No Lead

Buy Now Datasheet
Diplexer - MAFL-011081 - Richardson RFPD
Downers Grove, IL, United States
Diplexer
MAFL-011081
Diplexer MAFL-011081
MAFL-011081 is a surface mount diplex filter unit designed for CATV applications, DVT and DBS applications.

MAFL-011081 is a surface mount diplex filter unit designed for CATV applications, DVT and DBS applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 1465-1854-1-ND MAFL-011081
Product Name RF Multiplexers Diplexer
Device Type Diplexer Diplexer
Package Type Surface Mount; 20-SMD, No Lead Surface Mount
Return Loss 18 to 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o403204200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details