MACOM RF Multiplexers MAFL-011024

Description
RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module
Request a Quote Datasheet
Description
RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 1465-1495-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
1465-1495-1-ND
RF Multiplexers 1465-1495-1-ND
RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module

RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 1465-1495-1-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o4190720 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details