MACOM RF Misc ICs and Modules - MADRCC0007TR MADRCC0007TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 715140-MADRCC0007TR Manufacturer Homepage: www.macomtech.com Reference case: SOP16 Reference Date Code: 14+ Alternative Parts (Cross-Reference): MADRCC0007; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 715140-MADRCC0007TR Manufacturer Homepage: www.macomtech.com Reference case: SOP16 Reference Date Code: 14+ Alternative Parts (Cross-Reference): MADRCC0007; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADRCC0007TR - 715140-MADRCC0007TR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADRCC0007TR
715140-MADRCC0007TR
RF Misc ICs and Modules - MADRCC0007TR 715140-MADRCC0007TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 715140-MADRCC0007TR Manufacturer Homepage: www.macomtech.com Reference case: SOP16 Reference Date Code: 14+ Alternative Parts (Cross-Reference): MADRCC0007; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 715140-MADRCC0007TR
Manufacturer Homepage: www.macomtech.com
Reference case: SOP16
Reference Date Code: 14+
Alternative Parts (Cross-Reference): MADRCC0007;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 715140-MADRCC0007TR
Product Name RF Misc ICs and Modules - MADRCC0007TR
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details