MACOM RF Misc ICs and Modules - MADRCC0007 MADRCC0007

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211737-MADRCC0007 Packaging: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Function: Driver RF Type: General Family Name: MADRCC0007 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MADRCC0007TR; Introduction Date: May 21, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211737-MADRCC0007 Packaging: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Function: Driver RF Type: General Family Name: MADRCC0007 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MADRCC0007TR; Introduction Date: May 21, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADRCC0007 - 1211737-MADRCC0007 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADRCC0007
1211737-MADRCC0007
RF Misc ICs and Modules - MADRCC0007 1211737-MADRCC0007
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211737-MADRCC0007 Packaging: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Function: Driver RF Type: General Family Name: MADRCC0007 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MADRCC0007TR; Introduction Date: May 21, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211737-MADRCC0007
Packaging: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Driver
RF Type: General
Family Name: MADRCC0007
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MADRCC0007TR;
Introduction Date: May 21, 2009
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211737-MADRCC0007
Product Name RF Misc ICs and Modules - MADRCC0007
Unlock Full Specs
to access all available technical data

Similar Products