MACOM RF Misc ICs and Modules - MADRCC0006TR MADRCC0006TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925122-MADRCC0006TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0006 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0006TR, 1465-MADRCC0006CT, 1465-MADRCC0006DKR
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925122-MADRCC0006TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0006 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0006TR, 1465-MADRCC0006CT, 1465-MADRCC0006DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADRCC0006TR - 925122-MADRCC0006TR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADRCC0006TR
925122-MADRCC0006TR
RF Misc ICs and Modules - MADRCC0006TR 925122-MADRCC0006TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925122-MADRCC0006TR Features: RF IC Driver General Purpose - - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0006 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0006TR, 1465-MADRCC0006CT, 1465-MADRCC0006DKR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925122-MADRCC0006TR
Features: RF IC Driver General Purpose - - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MADRCC0006
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MADRCC0006TR, 1465-MADRCC0006CT, 1465-MADRCC0006DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925122-MADRCC0006TR
Product Name RF Misc ICs and Modules - MADRCC0006TR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details