MADRCC0005TR -- RF AND WIRELESS - RF MISC ICS AND MODULES
MACOM
RF and Wireless - RF Misc ICs and Modules
MADRCC0005TR
Description
DRIVER,FET,PLASTIC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
DRIVER,FET,PLASTIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MADRCC0005TR |
MADRCC0005TR |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Package Type
|
SOIC
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP
View Details
2 suppliers