MADRCC0005 -- RF AND WIRELESS - RF MISC ICS AND MODULES
MACOM
RF and Wireless - RF Misc ICs and Modules
MADRCC0005
Description
DRIVER SMT ASIC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
DRIVER SMT ASIC
Datasheet
Suppliers
RF and Wireless - RF Misc ICs and Modules
MADRCC0005
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
MADRCC0005 |
MADRCC0005 |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
RF Misc ICs and Modules |
|
Package Type
|
SOIC
|
SOIC; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Device Type
Receiver
Operating Frequency
76 to 108 MHz
Package Type
48-VFQFN Exposed Pad
View Details