MACOM RF Misc ICs and Modules - MADRCC0004TR MADRCC0004TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925121-MADRCC0004TR Features: RF IC Driver General Purpose - 4.5V ~ 5.5V Supply 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0004 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0004CT, 1465-MADRCC0004DKR, 1465-MADRCC0004TR
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925121-MADRCC0004TR Features: RF IC Driver General Purpose - 4.5V ~ 5.5V Supply 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0004 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0004CT, 1465-MADRCC0004DKR, 1465-MADRCC0004TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADRCC0004TR - 925121-MADRCC0004TR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADRCC0004TR
925121-MADRCC0004TR
RF Misc ICs and Modules - MADRCC0004TR 925121-MADRCC0004TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925121-MADRCC0004TR Features: RF IC Driver General Purpose - 4.5V ~ 5.5V Supply 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MADRCC0004 Categories: RF/IF and RFID Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADRCC0004CT, 1465-MADRCC0004DKR, 1465-MADRCC0004TR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925121-MADRCC0004TR
Features: RF IC Driver General Purpose - 4.5V ~ 5.5V Supply 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MADRCC0004
Categories: RF/IF and RFID
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MADRCC0004CT, 1465-MADRCC0004DKR, 1465-MADRCC0004TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925121-MADRCC0004TR
Product Name RF Misc ICs and Modules - MADRCC0004TR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details