MACOM RF Misc ICs and Modules - MADR-010574-TR1000 MADR-010574-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925120-MADR-010574-T R1000 Features: RF IC Driver General Purpose 200MHz ~ 500MHz - 16-PQFN (7x7) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: MADR-010574 Categories: RF/IF and RFID Case / Package: 16-PQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925120-MADR-010574-T R1000 Features: RF IC Driver General Purpose 200MHz ~ 500MHz - 16-PQFN (7x7) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: MADR-010574 Categories: RF/IF and RFID Case / Package: 16-PQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADR-010574-TR1000 - 925120-MADR-010574-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADR-010574-TR1000
925120-MADR-010574-TR1000
RF Misc ICs and Modules - MADR-010574-TR1000 925120-MADR-010574-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925120-MADR-010574-T R1000 Features: RF IC Driver General Purpose 200MHz ~ 500MHz - 16-PQFN (7x7) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: MADR-010574 Categories: RF/IF and RFID Case / Package: 16-PQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925120-MADR-010574-TR1000
Features: RF IC Driver General Purpose 200MHz ~ 500MHz - 16-PQFN (7x7)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: MADR-010574
Categories: RF/IF and RFID
Case / Package: 16-PQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925120-MADR-010574-TR1000
Product Name RF Misc ICs and Modules - MADR-010574-TR1000
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details