MACOM RF/IF and RFID - RF Misc ICs and Modules MADR-009443-0001TR

Description
Win Source Part Number: 1224791-MADR-009443- 0001TR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Function: Driver RF Type: General Purpose Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0040 Mfr: MACOM Technology Solutions Other Names: MADR-009443-000100,1 465-1072-ND,1465-107 2-2,1465-1072-1,1465 -1072-6,1465-1072,14 65-MADR-009443-00010 0,1465-MADR-009443-0 00100-ND Base Product Number: MADR-009443
Request a Quote Datasheet
Description
Win Source Part Number: 1224791-MADR-009443- 0001TR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Function: Driver RF Type: General Purpose Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0040 Mfr: MACOM Technology Solutions Other Names: MADR-009443-000100,1 465-1072-ND,1465-107 2-2,1465-1072-1,1465 -1072-6,1465-1072,14 65-MADR-009443-00010 0,1465-MADR-009443-0 00100-ND Base Product Number: MADR-009443
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1224791-MADR-009443-0001TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1224791-MADR-009443-0001TR
RF/IF and RFID - RF Misc ICs and Modules 1224791-MADR-009443-0001TR
Win Source Part Number: 1224791-MADR-009443- 0001TR Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Function: Driver RF Type: General Purpose Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-PQFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0040 Mfr: MACOM Technology Solutions Other Names: MADR-009443-000100,1 465-1072-ND,1465-107 2-2,1465-1072-1,1465 -1072-6,1465-1072,14 65-MADR-009443-00010 0,1465-MADR-009443-0 00100-ND Base Product Number: MADR-009443

Win Source Part Number: 1224791-MADR-009443-0001TR
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Driver
RF Type: General Purpose
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-PQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0040
Mfr: MACOM Technology Solutions
Other Names: MADR-009443-000100,1465-1072-ND,1465-1072-2,1465-1072-1,1465-1072-6,1465-1072,1465-MADR-009443-000100,1465-MADR-009443-000100-ND
Base Product Number: MADR-009443

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1224791-MADR-009443-0001TR
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details