The MADR-009443-0001TR is a quad driver in a 4x4 mm, 20-lead PQFN package designed to translate TTL control inputs into gate voltages for GaAs FET or PIN diode switches and attenuators. It operates from a +4.5 V to +5.5 V positive supply and a -10.5 V to -4.5 V negative supply, with output currents up to ±35 mA. The device supports CMOS logic inputs at TTL levels, offers propagation delays of 20 to 25 ns, and features a maximum operating temperature range of -40°C to +85°C. It is halogen-free, uses 100% matte tin plating, and is compatible with 260°C reflow soldering. The part meets RoHS directives and is supplied on a 1000-piece reel.
QUAD FET AND PIN DRIVER PQFN Product overview: MADR-009443-0001TR from MACOM Technology Solutions is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Quad, MOSFET Transistor, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-MADR-009443-0001
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 863-MADR-009443-0001TR |
| Product Name | Quad MOSFET Transistor |
| Package Type | Tape & Reel (TR) |