MACOM RF Misc ICs and Modules - MADR-009150 MADR-009150

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880947-MADR-009150 Features: RF IC Driver General Purpose - - 16-PQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADR-009150DKR, 1465-MADR-009150-ND, 1465-MADR-009150CT, 1465-MADR-009150, 1465-MADR-009150TR
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880947-MADR-009150 Features: RF IC Driver General Purpose - - 16-PQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADR-009150DKR, 1465-MADR-009150-ND, 1465-MADR-009150CT, 1465-MADR-009150, 1465-MADR-009150TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - MADR-009150 - 880947-MADR-009150 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - MADR-009150
880947-MADR-009150
RF Misc ICs and Modules - MADR-009150 880947-MADR-009150
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880947-MADR-009150 Features: RF IC Driver General Purpose - - 16-PQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-PQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-MADR-009150DKR, 1465-MADR-009150-ND, 1465-MADR-009150CT, 1465-MADR-009150, 1465-MADR-009150TR

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880947-MADR-009150
Features: RF IC Driver General Purpose - - 16-PQFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 16-PQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-MADR-009150DKR, 1465-MADR-009150-ND, 1465-MADR-009150CT, 1465-MADR-009150, 1465-MADR-009150TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 880947-MADR-009150
Product Name RF Misc ICs and Modules - MADR-009150
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details